Hammond Electronics, Inc. Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond 1.87E+26

Description
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond - 50H6579 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond
50H6579
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond 50H6579
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes

TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6579
Product Name Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details