Hammond Electronics, Inc. Transformer, 48V, 57.6Va, 1.2A; Chassis Mount Transformer Type Hammond 1.86E+50

Description
TRANSFORMER, 48V, 57.6VA, 1.2A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 48V, 57.6VA, 1.2A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 48V, 57.6Va, 1.2A; Chassis Mount Transformer Type Hammond - 50H6530 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 48V, 57.6Va, 1.2A; Chassis Mount Transformer Type Hammond
50H6530
Transformer, 48V, 57.6Va, 1.2A; Chassis Mount Transformer Type Hammond 50H6530
TRANSFORMER, 48V, 57.6VA, 1.2A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

TRANSFORMER, 48V, 57.6VA, 1.2A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6530
Product Name Transformer, 48V, 57.6Va, 1.2A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5485-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details