Hammond Electronics, Inc. Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond 1.86E+26

Description
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond - 50H6527 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond
50H6527
Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond 50H6527
TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes

TRANSFORMER, 24V, 2.4A, 57.6VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:57.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6527
Product Name Transformer, 24V, 2.4A, 57.6Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-C-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
PCB Transformers - 1740052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details