Hammond Electronics, Inc. Power Transformer; Chassis Mount Transformer Type Hammond 1.85E+232

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Hammond - 27C7142 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Hammond
27C7142
Power Transformer; Chassis Mount Transformer Type Hammond 27C7142
POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 27C7142
Product Name Power Transformer; Chassis Mount Transformer Type Hammond
Output Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A11-M11-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 1000 VA
View Details
FL Series CCFL Transformers - FL2015-3L FL2015-3LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details