BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10A; Primary Type:DualRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 83F8589 |
| Product Name | Bobbins Transformer; Chassis Mount Transformer Type Hammond |
| Operating Frequency | 50 Hz |