Hammond Electronics, Inc. Low Voltage Transformer; Pcb Transformer Type Hammond 1.83E+26

Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: No
Datasheet
Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Pcb Transformer Type Hammond - 50H6490 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Pcb Transformer Type Hammond
50H6490
Low Voltage Transformer; Pcb Transformer Type Hammond 50H6490
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: No

LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6490
Product Name Low Voltage Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details