Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 1.6E+30

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:1.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:80mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:1.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:80mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7527 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7527
Bobbins Transformer; Pcb Transformer Type Hammond 66F7527
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:1.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:80mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:1.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:80mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7527
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Transformer, 37.8Va; Chassis Mount Transformer Type Triad Magnetics - 03F961 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details