Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 1.66E+27

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:3.75VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:3.75VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 96F5555 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
96F5555
Bobbins Transformer; Chassis Mount Transformer Type Hammond 96F5555
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:3.75VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kVRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:3.75VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5555
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Sense Transformers - CST-1015-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
3 suppliers