Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 1.66E+22

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 92F1332 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
92F1332
Bobbins Transformer; Chassis Mount Transformer Type Hammond 92F1332
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1332
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

TRANSFORMER - 1-1611517-0 - Heilind Electronics, Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details