Hammond Electronics, Inc. Bobbins Transformer, 2X12V, 2.4Va; Pcb Transformer Type Hammond 1.64E+26

Description
BOBBINS TRANSFORMER, 2X12V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X12V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X12V, 2.4Va; Pcb Transformer Type Hammond - 79R6760 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X12V, 2.4Va; Pcb Transformer Type Hammond
79R6760
Bobbins Transformer, 2X12V, 2.4Va; Pcb Transformer Type Hammond 79R6760
BOBBINS TRANSFORMER, 2X12V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X12V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6760
Product Name Bobbins Transformer, 2X12V, 2.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details