Hammond Electronics, Inc. Bobbins Transformer, 2X8V, 2.4Va; Pcb Transformer Type Hammond 1.64E+18

Description
BOBBINS TRANSFORMER, 2X8V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X8V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X8V, 2.4Va; Pcb Transformer Type Hammond - 79R6758 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X8V, 2.4Va; Pcb Transformer Type Hammond
79R6758
Bobbins Transformer, 2X8V, 2.4Va; Pcb Transformer Type Hammond 79R6758
BOBBINS TRANSFORMER, 2X8V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X8V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6758
Product Name Bobbins Transformer, 2X8V, 2.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details