Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 1.62E+30

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9548 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9548
Bobbins Transformer; Pcb Transformer Type Hammond 52F9548
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9548
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Current Sense Transformers - CST206-2A-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details