TRANSFORMER, TOROID, 220V, 30VA; Power Rating:30VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7472 |
| Product Name | Transformer, Toroid, 220V, 30Va; Power Rating Hammond |
| Output Voltage | 110 to 220 volts |