Hamamatsu Corporation USA Newest Parts - S3096-02 S3096-02

Description
Manufacturer: Hamamatsu Win Source Part Number: 734105-S3096-02 Manufacturer Homepage: www.hamamatsu.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hamamatsu Win Source Part Number: 734105-S3096-02 Manufacturer Homepage: www.hamamatsu.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - S3096-02 - 734105-S3096-02 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - S3096-02
734105-S3096-02
Newest Parts - S3096-02 734105-S3096-02
Manufacturer: Hamamatsu Win Source Part Number: 734105-S3096-02 Manufacturer Homepage: www.hamamatsu.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Hamamatsu
Win Source Part Number: 734105-S3096-02
Manufacturer Homepage: www.hamamatsu.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 03+
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 734105-S3096-02
Product Name Newest Parts - S3096-02
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes, Rectifiers - Single - 20BQ030TRPBF - 1122897-20BQ030TRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details