Hamamatsu Photonics K.K. Si photodiodes S1223

Description
For visible to near IR, precision photometry Features - High sensitivity in visible to near infrared range - High reliability - High-speed response: fc=30 MHz - Low capacitance
Request a Quote
Description
For visible to near IR, precision photometry Features - High sensitivity in visible to near infrared range - High reliability - High-speed response: fc=30 MHz - Low capacitance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1223 is a silicon photodiode designed for high sensitivity in the visible to near-infrared range, with a spectral response from 320 to 1100 nm and a peak sensitivity wavelength of 960 nm. It features a photosensitive area of 2.4 mm x 2.8 mm and an effective photosensitive area of 6.6 mm². The device operates with a maximum reverse voltage of 30 V and can handle power dissipation up to 100 mW. The S1223 has a cutoff frequency of 30 MHz and a low terminal capacitance of 10 pF at a reverse voltage of 20 V, making it suitable for high-speed applications. The dark current is minimal, with a typical value of 0.1 nA at 20 V. It operates effectively within a temperature range of -40 to +100 °C and can be stored at temperatures between -55 and +125 °C. This photodiode is suitable for applications in optical measurement equipment and analytical devices, providing reliable performance for precision photometry tasks.

Datasheet Summary
Powered by GS/AI

The S1223 is a silicon photodiode designed for high sensitivity in the visible to near-infrared range, with a spectral response from 320 to 1100 nm and a peak sensitivity wavelength of 960 nm. It features a photosensitive area of 2.4 mm x 2.8 mm and an effective photosensitive area of 6.6 mm². The device operates with a maximum reverse voltage of 30 V and can handle power dissipation up to 100 mW. The S1223 has a cutoff frequency of 30 MHz and a low terminal capacitance of 10 pF at a reverse voltage of 20 V, making it suitable for high-speed applications. The dark current is minimal, with a typical value of 0.1 nA at 20 V. It operates effectively within a temperature range of -40 to +100 °C and can be stored at temperatures between -55 and +125 °C. This photodiode is suitable for applications in optical measurement equipment and analytical devices, providing reliable performance for precision photometry tasks.

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S1223 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S1223
Si photodiodes S1223
For visible to near IR, precision photometry Features - High sensitivity in visible to near infrared range - High reliability - High-speed response: fc=30 MHz - Low capacitance

For visible to near IR, precision photometry

Features
- High sensitivity in visible to near infrared range
- High reliability
- High-speed response: fc=30 MHz
- Low capacitance

Supplier's Site Datasheet
Photodiodes - 1247161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1247161
Photodiodes 1247161
Si PIN Photodiode 320-1100nm Metal TO-5

Si PIN Photodiode 320-1100nm Metal TO-5

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S1223 1247161
Product Name Si photodiodes Photodiodes
Photodiode Spectral Response Visible; IR Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å) 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å) 960 nm (9600 Å)
Photodiode Material Silicon Silicon; Si
Active Area Diameter or Length 2.4 mm (0.0945 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9295-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details