Peak emission wavelength: 1.2 μm, surface mount type
The L13072 series is a high-power LED that emits infrared light at a peak wavelength of 1.2 μm. The LED is suitable for applications requiring use of an infrared emitter with InGaAs photodiode.
Features
- Peak emission wavelength: 1.2 μm
- High radiant output power
- Compact, surface mount type package (1.6 × 0.8 × 0.7t mm)
- Compatible with lead-free reflow
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | LED Lamps |
| Product Number | L13072-0120G |
| Product Name | Light & radiation sources, LEDs |