Hamamatsu Photonics Europe 20 W xenon flash lamps L11948

Description
These 20 W xenon flash lamps employ a metal can package to achieve high output.
Request a Quote
Description
These 20 W xenon flash lamps employ a metal can package to achieve high output.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L11948 is a 20 W xenon flash lamp with a metal can package and an MgF2 window, emitting a continuous spectrum from 160 nm to 7500 nm. It has a 1.5 mm arc size, operates with a main discharge voltage range of 300 to 1000 V, and supports a maximum repetition rate of 1000 Hz. Light output stability is specified as 1.0% CV typical and 2.0% CV maximum at 20 W operation, with a guaranteed life of 1 × 10₈ to 1 × 10₉ flashes. The trigger voltage is 5 to 7 kV p-p, and no cooling is required. Operating temperature ranges from +5 °C to +40 °C, with storage from -40 °C to +90 °C and humidity limits below 85% (operating) and 95% (storage) without condensation. The lamp uses a trigger socket (E10977) and weighs approximately 30 g.

Datasheet Summary
Powered by GS/AI

The L11948 is a 20 W xenon flash lamp with a metal can package and an MgF2 window, emitting a continuous spectrum from 160 nm to 7500 nm. It has a 1.5 mm arc size, operates with a main discharge voltage range of 300 to 1000 V, and supports a maximum repetition rate of 1000 Hz. Light output stability is specified as 1.0% CV typical and 2.0% CV maximum at 20 W operation, with a guaranteed life of 1 × 10₈ to 1 × 10₉ flashes. The trigger voltage is 5 to 7 kV p-p, and no cooling is required. Operating temperature ranges from +5 °C to +40 °C, with storage from -40 °C to +90 °C and humidity limits below 85% (operating) and 95% (storage) without condensation. The lamp uses a trigger socket (E10977) and weighs approximately 30 g.

Suppliers

Company
Product
Description
Supplier Links
20 W xenon flash lamps - L11948 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
20 W xenon flash lamps
L11948
20 W xenon flash lamps L11948
These 20 W xenon flash lamps employ a metal can package to achieve high output.

These 20 W xenon flash lamps employ a metal can package to achieve high output.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Lamps
Product Number L11948
Product Name 20 W xenon flash lamps
Flash Lamp Flash Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Light & radiation sources, LEDs - L10596 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-12NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Light & radiation sources, LEDs - L3882 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
20 W xenon flash lamps - L11966 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details