The GC-113A is a linear irradiation type UV-LED unit with a light emission window size of 113 × 18 mm, offering UV irradiance up to 10 W/cm² at 0 mm distance for wavelengths of 365 nm, 385 nm, and 395 nm. It operates on a +48 V DC input with a maximum power consumption of 275 W, uses forced air cooling, and has an LED design life of 20,000 hours. The unit supports external control via a 15-pin D-sub connector and allows cascade operation with up to three units powered by a single supply. It meets CISPR 11 Group 1 Class A and IEC 61326-1 EMC standards, operates within +5 °C to +40 °C, and weighs approximately 510 g.
The GC-113A is compact, lightweight, and air-cooled, and achieves the high output that has been a challenge for UV-LED light sources.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | LED Lamps |
| Product Number | GC-113A |
| Product Name | LIGHTNINGCURE LC-L5G: Linear irradiation type UV-LED units |