The EX-86U is a flat excimer lamp light source for uniform ultraviolet irradiation, featuring a quartz glass window measuring 86 mm by 40 mm and emitting at a peak wavelength of 172 nm. It delivers a minimum UV irradiance of 50 mW/cm² and has a lamp guaranteed life of 1000 hours. The device includes a built-in power supply and forced air cooling, operates on 100 V to 240 V AC at 50/60 Hz, and consumes a maximum of 150 VA. It weighs approximately 4.8 kg and meets IEC 62471 Risk Group 2 safety standards and CISPR 11 Group 2 Class E emission limits. External and communication control interfaces are provided via a 15-pin D-sub connector and RS-232C. Operation requires an ozone exhaust duct, and cooling is achieved through forced air with a built-in fan.
The all-in-one design with a compact, lightweight, and built-in power supply enables easy introduction into the manufacturing process, regardless of the installation location.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Lamps |
| Product Number | EX-86U |
| Product Name | Excimer lamp light sources, FLAT EXCIMER |