The NanoZoomer S60v2MD is an automated slide scanner system for in vitro diagnostic use, designed to digitize formalin-fixed paraffin-embedded and cytology slides. It scans up to 60 standard-sized or 30 mega-sized slides in a single batch across three slots, with speeds of approximately 60 seconds in 20× mode and 75 seconds in 40× mode for a 15 mm × 15 mm area with five focus points. Resolution is approximately 0.46 μm/pixel in 20× mode and 0.23 μm/pixel in 40× mode. It includes Z-stacking, pre-focus mapping, JPEG compression, and supports 1D and 2D barcodes. The scanner weighs approximately 84.0 kg and operates on AC 100 V to AC 240 V, consuming approximately 120 VA. It complies with IVDR (EU), UK MDR 2002 (UK), and IvDO (CH), and is classified as a Class 1 laser product per IEC 60825-1.
The NanoZoomer S60v2MD for EU is an IVDR(EU), UK MDR2002(UK) and IvDO(CH) compliant model ideal for use in hospitals and clinical laboratories.
The system allows to make whole slide imaging for in vitro diagnostic use.
It can scan both standard and mega-sized slides in one batch.
NanoZoomer is a registered trademark of Hamamatsu Photonics K.K. (EU, Japan, UK, USA).
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Scientific Imagers |
| Product Number | C16600-21MDEU |
| Product Name | Slide scanner system for medical |