Compact imaging plate reader module with high resolution and high speed
This product is a module optimized for reading of imaging plates (IP) in CR (computed radiography).
Fluorescent light generated by irradiating the IP with the excitation laser scanned by the MEMS mirror is then received by the highly sensitive detector MPPC. This product consists of a laser scan engine, MPPC assembly, and driver circuit, which all built-in a compact housing. These parts are optically adjusted with high precision, resulting in a high S/N ratio and image resolution.
Features
- High resolution:
12 LP/mm to 14 LP/mm (high resolution mode)
11 LP/mm to 12 LP/mm (standard mode)
- High-speed reading: 3.6 s (standard mode)
- High S/N ratio
- Ultra-compact: 75 mm × 60 mm × 34 mm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Imaging Plates |
| Product Number | C15082 |
| Product Name | Imaging plate reader module |