HALO Electronics, Inc. Connectors,Interconnects TGM-H240V8LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Tuning Ratio: 12 Inductance: 350μH Mounting Style: Through Hole Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.100" (2.53mm) Isolation Voltage: 3750 V Operating Temperature (Max): 110C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Tuning Ratio: 12 Inductance: 350μH Mounting Style: Through Hole Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.100" (2.53mm) Isolation Voltage: 3750 V Operating Temperature (Max): 110C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Tuning Ratio: 12 Inductance: 350μH Mounting Style: Through Hole Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.100" (2.53mm) Isolation Voltage: 3750 V Operating Temperature (Max): 110C

Manufacturer: AMIS
Category: Connectors,Interconnects
Tuning Ratio: 12
Inductance: 350μH
Mounting Style: Through Hole
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)
Height: 0.100" (2.53mm)
Isolation Voltage: 3750 V
Operating Temperature (Max): 110C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details