Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099224-TGM-240NSRL
Termination: SMD/SMT
Length: 8.13 mm
Inductance: 960 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Number of Outputs: 2
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 800 mΩ
Case / Package: Module
Alternative Parts (Cross-Reference): 5900-102-RC; NS12575T102MN; 7447231102; 18R105C; AIAP-03-102K; 7447221102TGM240NSRL
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.53 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099224-TGM-240NSRL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGM-240NSRL |