Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099222-TGM-210NSRLT
Termination: SMD/SMT
Length: 8.13 mm
Inductance: 960 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
Case / Package: Module
Alternative Parts (Cross-Reference): TGM-210NSRLTRTGM210N
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099222-TGM-210NSRLTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGM-210NSRLTR |