HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG80-1505NXRL TG80-1505NXRL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232607-TG80-1505NXR L Termination: SMD/SMT Length: 27.94 mm Shielding: Shielded Inductance: 1.5 mH Height: 5.84 mm Number of Pins: 40 Isolation Voltage: 1.5 kV Width: 12.19 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 15.88 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232607-TG80-1505NXR L Termination: SMD/SMT Length: 27.94 mm Shielding: Shielded Inductance: 1.5 mH Height: 5.84 mm Number of Pins: 40 Isolation Voltage: 1.5 kV Width: 12.19 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 15.88 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG80-1505NXRL - 1232607-TG80-1505NXRL - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG80-1505NXRL
1232607-TG80-1505NXRL
Barrel - Barrel - Audio Connectors - TG80-1505NXRL 1232607-TG80-1505NXRL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232607-TG80-1505NXR L Termination: SMD/SMT Length: 27.94 mm Shielding: Shielded Inductance: 1.5 mH Height: 5.84 mm Number of Pins: 40 Isolation Voltage: 1.5 kV Width: 12.19 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 15.88 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232607-TG80-1505NXRL
Termination: SMD/SMT
Length: 27.94 mm
Shielding: Shielded
Inductance: 1.5 mH
Height: 5.84 mm
Number of Pins: 40
Isolation Voltage: 1.5 kV
Width: 12.19 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 800 mΩ
Case / Package: SMD/SMT
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Depth: 15.88 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1232607-TG80-1505NXRL
Product Name Barrel - Barrel - Audio Connectors - TG80-1505NXRL
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data