Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170130-TG75-1505NZR
Termination: SMD/SMT
Length: 17.78 mm
Shielding: Shielded
Inductance: 500 nH
Height: 5.84 mm
Number of Pins: 24
Isolation Voltage: 1.5 kV
Width: 12.19 mm
Categories: Custom Parts
DC Resistance (DCR): 800 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170130-TG75-1505NZRL |
| Product Name | Custom Parts - Custom Parts (S - T) - TG75-1505NZRL |