Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165193-TG74-1505N1R
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 1.5 mH
Height: 5.08 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Custom Parts
DC Resistance (DCR): 800 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 9.53 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165193-TG74-1505N1RL |
| Product Name | Custom Parts - Custom Parts (S - T) - TG74-1505N1RL |