HALO Electronics, Inc. OEM Parts - OEM Parts (T - Z) - TG74-1406N1RL/TR TG74-1406N1RL/TR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993162-TG74-1406N1RL /TR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 140 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 300 mΩ Alternative Parts (Cross-Reference): TG74-1406N1RL/TRTG74 -1406N1RLTR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.525 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993162-TG74-1406N1RL /TR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 140 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 300 mΩ Alternative Parts (Cross-Reference): TG74-1406N1RL/TRTG74 -1406N1RLTR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.525 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TG74-1406N1RL/TR - 993162-TG74-1406N1RL/TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TG74-1406N1RL/TR
993162-TG74-1406N1RL/TR
OEM Parts - OEM Parts (T - Z) - TG74-1406N1RL/TR 993162-TG74-1406N1RL/TR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993162-TG74-1406N1RL /TR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 140 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 300 mΩ Alternative Parts (Cross-Reference): TG74-1406N1RL/TRTG74 -1406N1RLTR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.525 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993162-TG74-1406N1RL/TR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 140 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 300 mΩ
Alternative Parts (Cross-Reference): TG74-1406N1RL/TRTG74-1406N1RLTR;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.525 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 993162-TG74-1406N1RL/TR
Product Name OEM Parts - OEM Parts (T - Z) - TG74-1406N1RL/TR
Unlock Full Specs
to access all available technical data