Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010718-TG48-1505NZR
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 500 nH
Mounting: SMD (SMT)
Height: 6.35 mm
Number of Pins: 24
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 800 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010718-TG48-1505NZRL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG48-1505NZRL |