HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG42-1505N1RLTR TG42-1505N1RLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217742-TG42-1505N1R LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Inductance: 1.5 mH Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217742-TG42-1505N1R LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Inductance: 1.5 mH Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG42-1505N1RLTR - 1217742-TG42-1505N1RLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG42-1505N1RLTR
1217742-TG42-1505N1RLTR
Barrel - Barrel - Audio Connectors - TG42-1505N1RLTR 1217742-TG42-1505N1RLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217742-TG42-1505N1R LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 12.7 mm Inductance: 1.5 mH Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217742-TG42-1505N1RLTR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 12.7 mm
Inductance: 1.5 mH
Height: 5.08 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 800 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 9.53 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1217742-TG42-1505N1RLTR
Product Name Barrel - Barrel - Audio Connectors - TG42-1505N1RLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data