Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010574-TG41-2006NRL
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 200 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 500 mΩ
Alternative Parts (Cross-Reference): SRR1208-221KL; SRR1260-221K; SRR1280-221K; SLF7045T-221MR33-PF;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.53 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010574-TG41-2006NRL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG41-2006NRL |