Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980589-TG110-E055N5R
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 400 nH
Mounting: SMD (SMT)
Height: 6.35 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 1 Ω
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980589-TG110-E055N5RLTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG110-E055N5RLTR |