Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099175-TG110-AEX50N
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 350 µH
Mounting: SMD (SMT)
Height: 6.35 mm
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 1 Ω
Alternative Parts (Cross-Reference): TG110-AEX50N5LFTRTG1
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099175-TG110-AEX50N5LFTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG110-AEX50N5LFTR |