HALO Electronics, Inc. OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LFTR TG110-AE050N5LFTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099173-TG110-AE050N 5LFTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 350 µH Mounting: SMD (SMT) Height: 6.35 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 900 mΩ Alternative Parts (Cross-Reference): TG110-AE050N5LFTRTG1 10AE050N5LFTR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099173-TG110-AE050N 5LFTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 350 µH Mounting: SMD (SMT) Height: 6.35 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 900 mΩ Alternative Parts (Cross-Reference): TG110-AE050N5LFTRTG1 10AE050N5LFTR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LFTR - 1099173-TG110-AE050N5LFTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LFTR
1099173-TG110-AE050N5LFTR
OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LFTR 1099173-TG110-AE050N5LFTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099173-TG110-AE050N 5LFTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 350 µH Mounting: SMD (SMT) Height: 6.35 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 900 mΩ Alternative Parts (Cross-Reference): TG110-AE050N5LFTRTG1 10AE050N5LFTR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099173-TG110-AE050N5LFTR
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 350 µH
Mounting: SMD (SMT)
Height: 6.35 mm
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 900 mΩ
Alternative Parts (Cross-Reference): TG110-AE050N5LFTRTG110AE050N5LFTR;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099173-TG110-AE050N5LFTR
Product Name OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LFTR
Unlock Full Specs
to access all available technical data