Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993510-TG110-AE050N5
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 350 µH
Mounting: SMD (SMT)
Return Loss: 13.6 dB
Height: 6.35 mm
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 900 mΩ
Alternative Parts (Cross-Reference): TG110-AE050N5LFTG110
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993510-TG110-AE050N5LF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG110-AE050N5LF |