HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG10-1205NSRLTR TG10-1205NSRLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099171-TG10-1205NSR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 1.2 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 700 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099171-TG10-1205NSR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 1.2 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 700 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG10-1205NSRLTR - 1099171-TG10-1205NSRLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG10-1205NSRLTR
1099171-TG10-1205NSRLTR
Barrel - Barrel - Audio Connectors - TG10-1205NSRLTR 1099171-TG10-1205NSRLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099171-TG10-1205NSR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 1.2 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 700 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099171-TG10-1205NSRLTR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 8.13 mm
Shielding: Shielded
Inductance: 1.2 mH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 700 mΩ
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 9.53 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1099171-TG10-1205NSRLTR
Product Name Barrel - Barrel - Audio Connectors - TG10-1205NSRLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details