Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099169-TG07-0206NSR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 8.13 mm
Shielding: Shielded
Inductance: 19 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 9.53 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099169-TG07-0206NSRLTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG07-0206NSRLTR |