HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG04-5006N1RLTR TG04-5006N1RLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984802-TG04-5006N1RL TR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 500 µH Mounting: SMD (SMT) Height: 5.08 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984802-TG04-5006N1RL TR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 500 µH Mounting: SMD (SMT) Height: 5.08 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG04-5006N1RLTR - 984802-TG04-5006N1RLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG04-5006N1RLTR
984802-TG04-5006N1RLTR
Barrel - Barrel - Audio Connectors - TG04-5006N1RLTR 984802-TG04-5006N1RLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984802-TG04-5006N1RL TR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 500 µH Mounting: SMD (SMT) Height: 5.08 mm Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984802-TG04-5006N1RLTR
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 500 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 900 mΩ
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 984802-TG04-5006N1RLTR
Product Name Barrel - Barrel - Audio Connectors - TG04-5006N1RLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details