HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG01-0406NSRLTR TG01-0406NSRLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996830-TG01-0406NSRL TR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996830-TG01-0406NSRL TR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG01-0406NSRLTR - 996830-TG01-0406NSRLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG01-0406NSRLTR
996830-TG01-0406NSRLTR
Barrel - Barrel - Audio Connectors - TG01-0406NSRLTR 996830-TG01-0406NSRLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996830-TG01-0406NSRL TR Packaging: Tape and Reel Termination: SMD/SMT Length: 8.13 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996830-TG01-0406NSRLTR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 8.13 mm
Shielding: Shielded
Inductance: 40 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Barrel - Audio Connectors
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 9.53 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 996830-TG01-0406NSRLTR
Product Name Barrel - Barrel - Audio Connectors - TG01-0406NSRLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers