Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994681-LG11-0366NTRL
Termination: SMD/SMT
Length: 7.62 mm
Shielding: Shielded
Inductance: 36 µH
Mounting: SMD (SMT)
Height: 5.08 mm
Width: 7.11 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 450 mΩ
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 1.27 mm
Lead Diameter: 460 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994681-LG11-0366NTRLTR |
| Product Name | OEM Parts - OEM Parts (J - L) - LG11-0366NTRLTR |