HALO Electronics, Inc. OEM Parts - OEM Parts (J - L) - LG11-0366NTRL LG11-0366NTRL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069519-LG11-0366NTR L Termination: SMD/SMT Voltage Rating: 500 V Length: 7.62 mm Shielding: Shielded Inductance: 36 µH Mounting: SMD (SMT) Impedance: 2.5 kΩ Height: 5.08 mm Width: 7.11 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 450 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 1.27 mm Lead Diameter: 460 µm
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069519-LG11-0366NTR L Termination: SMD/SMT Voltage Rating: 500 V Length: 7.62 mm Shielding: Shielded Inductance: 36 µH Mounting: SMD (SMT) Impedance: 2.5 kΩ Height: 5.08 mm Width: 7.11 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 450 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 1.27 mm Lead Diameter: 460 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LG11-0366NTRL - 1069519-LG11-0366NTRL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LG11-0366NTRL
1069519-LG11-0366NTRL
OEM Parts - OEM Parts (J - L) - LG11-0366NTRL 1069519-LG11-0366NTRL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069519-LG11-0366NTR L Termination: SMD/SMT Voltage Rating: 500 V Length: 7.62 mm Shielding: Shielded Inductance: 36 µH Mounting: SMD (SMT) Impedance: 2.5 kΩ Height: 5.08 mm Width: 7.11 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 450 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 1.27 mm Lead Diameter: 460 µm

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069519-LG11-0366NTRL
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 7.62 mm
Shielding: Shielded
Inductance: 36 µH
Mounting: SMD (SMT)
Impedance: 2.5 kΩ
Height: 5.08 mm
Width: 7.11 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 450 mΩ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 1.27 mm
Lead Diameter: 460 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069519-LG11-0366NTRL
Product Name OEM Parts - OEM Parts (J - L) - LG11-0366NTRL
Unlock Full Specs
to access all available technical data