HALO Electronics, Inc. Fixed Inductors HPC104N-R36MTR

Description
FIXED IND 360NH 34A 1 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 360NH 34A 1 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HPC104N-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HPC104N-R36MTR-ND
Fixed Inductors 5843-HPC104N-R36MTR-ND
FIXED IND 360NH 34A 1 MOHM SMD

FIXED IND 360NH 34A 1 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HPC104N-R36MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details