Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062695-HFJ11-2450ER
Number of Positions: 8
Pitch: 2.54 mm
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Solder
Contact Material: Ferrite
Number of Contacts: 8
Gender: Female
Length: 15.88 mm
Orientation: Right Angle
Number of Ports: 1
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 95503-2881; 85508-5001; 5555153-1; 5556416-1; 95623-2881; 282834-8;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 21.59 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062695-HFJ11-2450ERL |
| Product Name | OEM Parts - OEM Parts (F - I) - HFJ11-2450ERL |