Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005799-HFJ11-1G41E-
Number of Positions: 8
Pitch: 2.54 mm
Termination: Solder
Number of Contacts: 8
Gender: Female
Length: 13.64 mm
Orientation: Right Angle
Mounting: SMD (SMT)
Width: 15.88 mm
Categories: OEM Parts(F-I)
Case / Package: Module
Alternative Parts (Cross-Reference): 95503-2881; 85508-5001; 5555153-1; 5556416-1; 95623-2881; 282834-8;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Depth: 21.59 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005799-HFJ11-1G41E-L12RL |
| Product Name | OEM Parts - OEM Parts (F - I) - HFJ11-1G41E-L12RL |