HALO Electronics, Inc. Modular Connectors - HFJ11-1G02E-L55RL HFJ11-1G02E-L55RL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021321-HFJ11-1G02E- L55RL Number of Positions: 8 Categories: Modular Connectors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021321-HFJ11-1G02E- L55RL Number of Positions: 8 Categories: Modular Connectors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - HFJ11-1G02E-L55RL - 1021321-HFJ11-1G02E-L55RL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - HFJ11-1G02E-L55RL
1021321-HFJ11-1G02E-L55RL
Modular Connectors - HFJ11-1G02E-L55RL 1021321-HFJ11-1G02E-L55RL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021321-HFJ11-1G02E- L55RL Number of Positions: 8 Categories: Modular Connectors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021321-HFJ11-1G02E-L55RL
Number of Positions: 8
Categories: Modular Connectors
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1021321-HFJ11-1G02E-L55RL
Product Name Modular Connectors - HFJ11-1G02E-L55RL
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details