HALO Electronics, Inc. Fixed Inductors HDS4D18-220NTR

Description
FIXED IND 22UH 410MA 397 MOHM
Request a Quote Datasheet
Description
FIXED IND 22UH 410MA 397 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDS4D18-220NTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDS4D18-220NTR-ND
Fixed Inductors 5843-HDS4D18-220NTR-ND
FIXED IND 22UH 410MA 397 MOHM

FIXED IND 22UH 410MA 397 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDS4D18-220NTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers