HALO Electronics, Inc.
Fixed Inductors
HDC450-681MTR
Description
DRUM CORE INDUCTOR
Request a Quote
Email Supplier
Datasheet
Description
DRUM CORE INDUCTOR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5843-HDC450-681MTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Drum Core, Wirewound
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Core Material
Ceramic
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0062 microH
DCR
0.2000 ohms
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details