HALO Electronics, Inc. Fixed Inductors HDC205-3R3MTR

Description
FIXED IND 3.3UH 6.4A 15 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 6.4A 15 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDC205-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDC205-3R3MTR-ND
Fixed Inductors 5843-HDC205-3R3MTR-ND
FIXED IND 3.3UH 6.4A 15 MOHM SMD

FIXED IND 3.3UH 6.4A 15 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDC205-3R3MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details