HALO Electronics, Inc. Fixed Inductors HDC140-471MTR

Description
FIXED IND 470UH 300MA 4 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 470UH 300MA 4 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDC140-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDC140-471MTR-ND
Fixed Inductors 5843-HDC140-471MTR-ND
FIXED IND 470UH 300MA 4 OHM SMD

FIXED IND 470UH 300MA 4 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDC140-471MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details