HALO Electronics, Inc. Fixed Inductors HDC140-100MTR

Description
FIXED IND 10UH 2.4A 110 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 2.4A 110 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDC140-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDC140-100MTR-ND
Fixed Inductors 5843-HDC140-100MTR-ND
FIXED IND 10UH 2.4A 110 MOHM SMD

FIXED IND 10UH 2.4A 110 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDC140-100MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details